EN
  • EN
  • DE

FAR-D5CC-881M50-D1A4DT

Part No FAR-D5CC-881M50-D1A4DT
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058571-FAR-D5CC-881M50-D1A4DT
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAR-D5CC-881M50-D1A4DT CAD Model

Description

The FAR-D5CC-881M50-D1A4DT is a SAW (Surface Acoustic Wave) resonator manufactured by Fujitsu Electronics America, Inc. SAW resonators are passive electronic components used in radio frequency (RF) applications to provide precise frequency control. They are commonly used as oscillators or filters in wireless communication systems.

Applications:

  • Remote keyless entry (RKE) systems
  • Tire pressure monitoring systems (TPMS)
  • Wireless sensors
  • Short-range wireless communication devices
  • Garage door openers

Features:

  • Center Frequency: 881.50 MHz
  • Low insertion loss
  • High Q-factor
  • Small surface mount package
  • Stable frequency characteristics over temperature
  • Robust construction for reliable performance

Benefits:

  • Precise Frequency Control: Ensures accurate and stable operation of RF circuits.
  • Improved Signal Quality: Low insertion loss minimizes signal attenuation.
  • Compact Size: Small surface mount package allows for integration into miniaturized devices.
  • Enhanced Reliability: Robust construction ensures stable performance in demanding environments.
  • Cost-Effective Solution: Provides a simple and cost-effective means of frequency control in RF systems.

SAW resonators, like the FAR-D5CC-881M50-D1A4DT, are critical components in many modern wireless systems. Their ability to provide precise and stable frequency control in a compact package makes them ideal for a wide range of applications where size, performance, and reliability are paramount.

Additional Details:

  • Package Type: SMD (Surface Mount Device)
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for exact specifications)
  • RoHS Compliant

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess