EN
  • EN
  • DE

FAR-D5GF-881M50-D1FBS

Part No FAR-D5GF-881M50-D1FBS
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058572-FAR-D5GF-881M50-D1FBS
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAR-D5GF-881M50-D1FBS CAD Model

Description

The FAR-D5GF-881M50-D1FBS is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals of specific frequencies. They are crucial components in wireless communication devices for signal conditioning.

Applications:

  • Mobile Phones: Used in the RF front-end for filtering unwanted signals and noise in both the transmit and receive paths.
  • Wireless Communication Systems: Employed in base stations and repeaters to ensure signal integrity and minimize interference.
  • Satellite Communication: Utilized in satellite receivers and transmitters for frequency selection and signal purification.
  • GPS Devices: Integrated into GPS receivers to filter out-of-band signals and improve positioning accuracy.
  • Wi-Fi Routers: Used to clean the signal and ensure reliable wireless connectivity.

Features:

  • High Selectivity: Provides excellent rejection of unwanted frequencies, ensuring a clean signal.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and quality.
  • Compact Size: Designed for integration into small form-factor devices.
  • Stable Performance: Offers consistent performance across a wide range of operating temperatures.
  • Durable Construction: Built to withstand demanding environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the signal-to-noise ratio, leading to clearer and more reliable communication.
  • Reduced Interference: Minimizes the impact of unwanted signals, preventing dropped connections and data errors.
  • Extended Battery Life: Low insertion loss contributes to improved energy efficiency in battery-powered devices.
  • Increased System Reliability: Stable performance ensures consistent operation even in challenging environments.
  • Optimized Device Performance: Enhances the overall performance and functionality of wireless devices.

Additional Details:

The FAR-D5GF-881M50-D1FBS operates at a center frequency of 881.5 MHz, tailored for specific frequency bands commonly used in communication systems. Its precise specifications, including bandwidth, insertion loss, and rejection characteristics, are crucial for meeting the stringent requirements of modern wireless applications. It is typically surface mountable which allows for automated assembly processes.

Fujitsu's SAW filters are known for their reliability and performance, making them a preferred choice for demanding applications. The FAR-D5GF-881M50-D1FBS is designed to meet the needs of various wireless systems, ensuring optimal signal processing and communication quality.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess