EN
  • EN
  • DE

TLP3083F(D4,TP4F(O

Part No TLP3083F(D4,TP4F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Triac AC-OUT 1-CH 800V 5-Pin PDIP SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage 800 V
Win Source Part Number 1001947-TLP3083F(D4,TP4F(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3083F(D4,TP4F(O CAD Model

Description

The TLP3083F is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This device consists of an infrared LED optically coupled to a Phototriac, providing electrical isolation between the input and output circuits. The TLP3083F is designed for various applications requiring AC load switching, such as industrial control systems, lighting control, and home appliances.

Applications

  • Industrial Control: Used in industrial control systems for switching AC loads such as motors, solenoids, and heaters.
  • Lighting Control: Employed in lighting control circuits for switching AC power to lamps and lighting fixtures.
  • Home Appliances: Integrated into home appliances for controlling AC power to various components.
  • Power Switching: Utilized in general-purpose AC power switching applications.

Features

  • Solid-State Relay: Provides electrical isolation between the input and output circuits.
  • Phototriac Output: Uses a Phototriac as the output switching element.
  • High Isolation Voltage: Offers high isolation voltage between the input and output.
  • Zero-Crossing Detection: Includes zero-crossing detection to minimize switching noise and inrush current.
  • Surface-Mount Package: Comes in a small surface-mount package for easy integration.

Benefits

  • Electrical Isolation: Provides electrical isolation for safety and protection.
  • Reduced Noise: Zero-crossing detection minimizes switching noise and inrush current.
  • Long Life: Solid-state design offers a long operational life.
  • Easy Integration: Surface-mount package allows for easy integration into circuit boards.

Additional Details

The TLP3083F typically operates with an input current of a few milliamperes and can switch AC loads up to several hundred volts. It is often packaged in a small surface-mount package for easy integration into circuit boards. The device's zero-crossing detection feature helps to minimize electromagnetic interference (EMI) and prolong the life of the connected loads. The TLP3083F is commonly used in applications where reliable AC switching and electrical isolation are critical requirements.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess