EN
  • EN
  • DE

FTR-B4SA003Z-SI-B05-DP2

Part No FTR-B4SA003Z-SI-B05-DP2
Manufacturer Fujitsu Electronics America, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1246
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 753291-FTR-B4SA003Z-SI-B05-DP2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FTR-B4SA003Z-SI-B05-DP2 CAD Model

Description

The FTR-B4SA003Z-SI-B05-DP2 is a high-quality relay manufactured by Fujitsu Electronics America, Inc. This relay is designed for a wide range of applications requiring reliable switching performance. It is known for its compact size, high sensitivity, and long operational life, making it suitable for use in various electronic devices and systems. Its robust construction ensures consistent performance even in demanding environments.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Security systems
  • Medical devices
  • Automotive electronics

Features

  • High sensitivity: Requires minimal coil power for activation.
  • Compact size: Allows for high-density mounting on PCBs.
  • Long life: Ensures reliable performance over an extended period.
  • High isolation voltage: Provides electrical isolation between the coil and contacts.
  • Sealed construction: Protects the relay from dust and moisture.
  • DPDT (Double Pole Double Throw) contact configuration: Offers versatile switching capabilities.

Benefits

  • Improved energy efficiency due to low coil power consumption.
  • Reduced board space requirements due to its compact size.
  • Enhanced system reliability due to its long operational life.
  • Increased safety due to high isolation voltage.
  • Protection against environmental factors with its sealed construction.
  • Flexible switching options with its DPDT contact configuration.

Additional Details

The FTR-B4SA003Z-SI-B05-DP2 relay features a coil voltage of 5VDC. Its contact rating is typically 2A at 30VDC or 0.5A at 125VAC. The insulation resistance is typically 100 MΩ minimum. The operating temperature range is typically from -40°C to +85°C. The relay is RoHS compliant, ensuring that it meets environmental standards. The dimensions of the relay are approximately 12.5 x 7.5 x 10 mm. It is designed for through-hole mounting on printed circuit boards. Refer to the Fujitsu datasheet for complete specifications and application guidelines. The relay's small size and high performance make it an excellent choice for a variety of electronic applications where space and reliability are critical.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess