EN
  • EN
  • DE

FUJITSU 38037685 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM

Part No FUJITSU 38037685 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description FUJITSU 38037685 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404549-FUJITSU 38037685 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38037685 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM CAD Model

Description

The FUJITSU 38037685 - DX S3 Disk Enclosure is an integral component of Fujitsu's storage solutions, designed to provide flexible and scalable storage options for enterprises. This disk enclosure supports 2.5-inch drives, making it suitable for organizations that require high-density storage in a compact form factor. However, it's important to note that this model comes without a Power Supply Unit (PSU) and I/O Module (IOM), allowing for customizable configurations based on the specific power and connectivity needs of the user. Despite lacking these components, the enclosure is built for durability and reliable operation, representing Fujitsu's commitment to quality in its storage products. Its design is aimed at enabling seamless integration with existing DX S3 series storage systems, ensuring that businesses can expand their storage capacity efficiently without significant downtime. The unit is targeted at data centers and enterprise environments where space optimization and scalability are key concerns, offering a solution that can grow alongside the business's needs.

You May Also Be Interested in

Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
Chassis for PowerVault MD3460
Need more? Email Us
Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault ME4024 24x2.5 2x/ 4x10GB ISCSI and/or
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess