EN
  • EN
  • DE

FUJITSU DX200S3-DE-LFF - Eternus DX200 S3 Drive Enclosure 3.5in

Part No FUJITSU DX200S3-DE-LFF - Eternus DX200 S3 Drive Enclosure 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX200 S3 Drive Enclosure 3.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404518-FUJITSU DX200S3-DE-LFF - Eternus DX200 S3 Drive Enclosure 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX200S3-DE-LFF - Eternus DX200 S3 Drive Enclosure 3.5in CAD Model

Description

The FUJITSU DX200S3-DE-LFF Eternus DX200 S3 Drive Enclosure is an essential component for businesses seeking a versatile and expandable storage solution. Designed to house 3.5-inch drives, this enclosure is part of the Eternus DX200 S3 series, known for its reliability, performance, and scalability. The unit is equipped to enhance storage capabilities for various applications, such as enterprise resource planning (ERP), customer relationship management (CRM), and other data-intensive tasks. It provides the foundation for a high-availability storage environment, thanks to its support for multiple drive configurations and the inclusion of advanced data protection features. The Eternus DX200 S3 series is engineered to meet the demands of businesses requiring efficient data management and storage flexibility. This drive enclosure, with its robust design and compatibility with a wide range of 3.5-inch drives, offers organizations the ability to scale their storage infrastructure in line with their evolving data needs. Its integration into existing IT environments is seamless, providing an effective solution for enhancing storage capacity and performance without significant disruption.

You May Also Be Interested in

Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
Compellent SCv2020 24x2.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x8GB FC Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess