EN
  • EN
  • DE

DELL 03MJJP - PSU 1100W R510 R810 R910 T710 R5500

Part No DELL 03MJJP - PSU 1100W R510 R810 R910 T710 R5500
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R510 R810 R910 T710 R5500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395532-DELL 03MJJP - PSU 1100W R510 R810 R910 T710 R5500
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 03MJJP - PSU 1100W R510 R810 R910 T710 R5500 CAD Model

Description

Identical in specification and designed for the same Dell server models as its counterpart, the DELL 3MJJP, the DELL 03MJJP 1100W Power Supply Unit delivers unparalleled power and reliability for a broad range of Dell PowerEdge servers and PowerVault systems, including the R510, R810, R910, T710, and R5500 models. As a critical component engineered to power complex server infrastructures, this PSU supports intensive computational tasks and extensive hardware configurations, ensuring that your data center operations run seamlessly. Featuring a high-efficiency design, the DELL 03MJJP optimizes power consumption to provide energy savings, while its 1100W output capacity ensures a steady and reliable power supply to all connected components, accommodating diverse and dynamic workloads. The unit incorporates advanced safety features protecting against electrical anomalies, including overcurrent, overvoltage, and overheating, thereby preserving the longevity and integrity of the server hardware. Installation is straightforward, with hot-swap functionality allowing for quick replacements without the need for system downtime, further enhancing the operational continuity crucial in server environments. The PSU’s compatibility with global voltage standards ensures it is suited for deployment in various geographic regions, facilitating a flexible and versatile server setup. Choosing the DELL 03MJJP for your server infrastructure signifies a commitment to reliability, efficiency, and performance. It reflects an investment in a power supply unit designed to meet the exact specifications of your Dell servers, ensuring a perfect fit, seamless integration, and superior power management. This PSU is a testament to Dell’s expertise in delivering power solutions that drive the performance and reliability required for modern data centers and enterprise IT environments.

You May Also Be Interested in

CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess