EN
  • EN
  • DE

FUJITSU A3C40174934 - Riser Card Primergy RX2510 RX2530 M1 M2 PCI-E x16

Part No FUJITSU A3C40174934 - Riser Card Primergy RX2510 RX2530 M1 M2 PCI-E x16
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description Riser Card Primergy RX2510 RX2530 M1 M2 PCI-E x16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1401179-FUJITSU A3C40174934 - Riser Card Primergy RX2510 RX2530 M1 M2 PCI-E x16
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40174934 - Riser Card Primergy RX2510 RX2530 M1 M2 PCI-E x16 CAD Model

Description

The FUJITSU A3C40174934 Riser Card is specifically designed for the Primergy RX2510 and RX2530 M1/M2 server models, adding substantial expansion potential with a PCI-E x16 slot. This riser card enables the integration of high-performance expansion cards, such as graphics processing units (GPUs) or high-speed network cards, enhancing the server's capability to handle demanding applications and workloads. By providing an extra PCI-E x16 slot, the riser card facilitates seamless scalability and adaptability to evolving business needs, from enhanced graphical processing for virtualization environments to upgraded networking for improved data transfer speeds. Engineered for reliability and optimal compatibility with the RX2510 and RX2530 M1/M2 servers, this riser card is an essential component for businesses aiming to leverage their server assets for maximum performance and efficiency.

You May Also Be Interested in

EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX5400 3U Bezel
Need more? Email Us
EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC RAILKIT 15-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess