EN
  • EN
  • DE

FUJITSU CA07662-D202 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM

Part No FUJITSU CA07662-D202 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX60 S3 Controller Enclosure 2.5in w/o PSU & CM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404548-FUJITSU CA07662-D202 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CA07662-D202 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM CAD Model

Description

The FUJITSU CA07662-D202 DX60 S3 Controller Enclosure offers a streamlined approach for organizations looking to customize their storage solutions. Specifically designed for 2.5-inch drives, this model shares the versatility of its sibling, the 38042340 model, with the notable distinction of being another option within the same series. It provides the essential housing and architecture without including a Power Supply Unit (PSU) and Controller Module (CM), presenting an opportunity for IT managers to tailor their storage systems with preferred or existing components. This flexibility is critical for organizations that have precise requirements for power supply or seek specific controller functionalities that match their operational ecosystems. As part of the acclaimed ETERNUS DX series, the CA07662-D202 enclosure is built to uphold the series' standards of reliability, scalability, and integration ease, making it suitable for a wide range of business environments. It is an ideal option for small to medium-sized businesses or departments within larger organizations that prioritize customizable, efficient, and growth-ready storage solutions.

You May Also Be Interested in

Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault ME4024 24x2.5 2x/ 4x10GB ISCSI and/or
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2xSAS Controller 2xPSU
Need more? Email Us
Dell
EqualLogic M4110 chasis 14x2.5
Need more? Email Us
Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess