EN
  • EN
  • DE

FUJITSU D3390-A11 - Riser Card 1x 16/8 for D3390

Part No FUJITSU D3390-A11 - Riser Card 1x 16/8 for D3390
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description Riser Card 1x 16/8 for D3390
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1401177-FUJITSU D3390-A11 - Riser Card 1x 16/8 for D3390
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU D3390-A11 - Riser Card 1x 16/8 for D3390 CAD Model

Description

The FUJITSU D3390-A11 Riser Card 1x 16/8 for D3390 is a specialized component designed to augment the expansion capabilities of the Fujitsu D3390 server motherboard. This riser card provides an additional PCIe slot, allowing for flexible configuration of PCIe devices. It supports a PCIe x16 or x8 interface, enabling the installation of a wide range of expansion cards such as graphics cards, network cards, or storage controllers. This versatility allows for customized server setups tailored to specific workloads or applications. Engineered specifically for compatibility with the Fujitsu D3390 server platform, this riser card ensures seamless integration and optimal performance. It is an ideal solution for businesses looking to enhance their server's capabilities, whether for graphical computations, improved data throughput, or additional storage options.

You May Also Be Interested in

EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC VNX SPS Front Bezel
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
EMC FRONTBEZEL 15-slot DAE VNX
Need more? Email Us
EMC
EMC FRONTBEZEL HD400 ISILON
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX5400 3U Bezel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess