EN
  • EN
  • DE

FUJITSU FUJITSU-DXS2-TRAY - Fujitsu Caddy / Tray 2,5in DX S2

Part No FUJITSU FUJITSU-DXS2-TRAY - Fujitsu Caddy / Tray 2,5in DX S2
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description Fujitsu Caddy / Tray 2,5in DX S2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1401164-FUJITSU FUJITSU-DXS2-TRAY - Fujitsu Caddy / Tray 2,5in DX S2
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU FUJITSU-DXS2-TRAY - Fujitsu Caddy / Tray 2,5in DX S2 CAD Model

Description

The FUJITSU FUJITSU-DXS2-TRAY is a caddy or tray designed to house 2.5-inch hard drives or solid-state drives, making them compatible with Fujitsu's DX S2 storage systems. This accessory is crucial for IT professionals seeking to upgrade or expand their storage capabilities by incorporating additional drives into their existing infrastructure. It provides a secure and stable enclosure for the drives, ensuring they are adequately protected and connected to the system. The design of the tray facilitates easy installation and removal of drives, offering convenience and flexibility for system administrators when managing storage resources. Built to meet Fujitsu’s high quality and compatibility standards, this caddy/tray ensures seamless integration with the DX S2 series, promoting optimal performance and reliability of the storage system. It is an essential component for businesses that require expanded storage capacity and are using Fujitsu’s storage solutions.

You May Also Be Interested in

EMC
EMC SAS TO FC INTERPOSER
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX5400 3U Bezel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess