EN
  • EN
  • DE

FUJITSU NSO:SDSDQAF2-064G-I - microSD XC Card 64GB

Part No FUJITSU NSO:SDSDQAF2-064G-I - microSD XC Card 64GB
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description microSD XC Card 64GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401161-FUJITSU NSO:SDSDQAF2-064G-I - microSD XC Card 64GB
Ultra Librarian 3D Model Ultra Librarian FUJITSU NSO:SDSDQAF2-064G-I - microSD XC Card 64GB CAD Model

Description

The FUJITSU NSO:SDSDQAF2-064G-I is a 64GB microSD XC Card designed for high-performance and durability in expanding the storage of compatible devices. This particular model offers ample storage space for HD videos, high-resolution images, and large applications, making it an ideal solution for mobile phones, tablets, cameras, and Fujitsu computing devices. With fast read and write speeds, it ensures smooth data transfer and efficient access to stored content, enhancing the user’s multimedia experience and productivity. The card's robust build provides protection against water, temperature extremes, and physical impact, ensuring data integrity and safety. The FUJITSU NSO:SDSDQAF2-064G-I microSD XC Card is an excellent choice for users needing reliable and portable storage solutions to keep up with their digital lifestyle.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC SAS TO FC INTERPOSER
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC VNX5400 3U Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Data Domain NVRAM BBU V1 DD4200, DD4500, DD7200
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess