EN
  • EN
  • DE

FUJITSU S26113-F561-E20 - FUJITSU PRIMERGY RX600S6 POWER SUPPLY 850W

Part No FUJITSU S26113-F561-E20 - FUJITSU PRIMERGY RX600S6 POWER SUPPLY 850W
Manufacturer Fujitsu Electronics America, Inc.
Catalog Power Supply Units
Description FUJITSU S26113-F561-E20 - FUJITSU PRIMERGY RX600S6 POWER SUPPLY 850W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1404021-FUJITSU S26113-F561-E20 - FUJITSU PRIMERGY RX600S6 POWER SUPPLY 850W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26113-F561-E20 - FUJITSU PRIMERGY RX600S6 POWER SUPPLY 850W CAD Model

Description

The FUJITSU S26113-F561-E20 is an 850W Power Supply Unit crafted for the high-performance demands of the Fujitsu PRIMERGY RX600 S6 server. This PSU is designed to deliver a reliable and continuous power source, ensuring that the server operates efficiently under various workloads. With its 850W capacity, it supports the server's high-power requirements, including those of the processor, memory, and additional components. The PSU is distinguished by its high energy efficiency, which cuts down on power consumption, reduces operational costs, and lessens environmental impact. It features comprehensive protection against power anomalies such as overcurrent, overvoltage, and short circuits, thereby preventing potential damage to the server and ensuring data integrity. The hot-swappable functionality enables easy replacement and upgrades without disrupting server operation, essential for maintaining uptime in critical business environments. The S26113-F561-E20 PSU is a key component for businesses that rely on the Fujitsu PRIMERGY RX600 S6 for their most demanding applications.

You May Also Be Interested in

CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess