EN
  • EN
  • DE

FUJITSU S26361-F2735-L432 - Rack Mount Kit Slide-in 2U,

Part No FUJITSU S26361-F2735-L432 - Rack Mount Kit Slide-in 2U,
Manufacturer Fujitsu Electronics America, Inc.
Catalog Rack Options
Description FUJITSU S26361-F2735-L432 - Rack Mount Kit Slide-in 2U,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1404069-FUJITSU S26361-F2735-L432 - Rack Mount Kit Slide-in 2U,
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F2735-L432 - Rack Mount Kit Slide-in 2U, CAD Model

Description

The FUJITSU S26361-F2735-L432 - Rack Mount Kit Slide-in 2U is expertly designed to allow for the secure and efficient installation of 2U server units into standard data center racks. This kit, tailored for FUJITSU server models, emphasizes ease of installation and robust physical support for your hardware. Constructed from heavy-duty materials, it offers a solid foundation that ensures the safety and stability of your servers during operation and maintenance routines. The slide-in feature allows servers to be easily inserted or removed from the rack, streamlining the process of upgrades, repairs, or replacements with minimal downtime. Included are all the necessary mounting brackets, screws, and a detailed installation guide, facilitating a quick and hassle-free setup. By promoting optimized airflow and cable management, this rack mount kit also plays a crucial role in maintaining the optimal performance of your servers by preventing overheating and ensuring a tidy, organized rack environment. The FUJITSU S26361-F2735-L432 - Rack Mount Kit Slide-in 2U is an indispensable solution for businesses aiming to achieve a high-density, scalable, and professionally organized server infrastructure.

You May Also Be Interested in

IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess