EN
  • EN
  • DE

FUJITSU S26361-F3961-L202 - Dual Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC LP

Part No FUJITSU S26361-F3961-L202 - Dual Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC LP
Manufacturer Fujitsu Electronics America, Inc.
Catalog Controllers
Description Fujitsu S26361-F3961-L202. Host interface: PCIe, Output interface: Fiber, Expansion card form factor: Low-profile. Product colour: Green. Bandwidth: 8 Gbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1401807-FUJITSU S26361-F3961-L202 - Dual Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC LP
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3961-L202 - Dual Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC LP CAD Model

Description

The FUJITSU S26361-F3961-L202 represents a high-performance, dual-channel Fibre Channel controller, utilizing the Emulex LightPulse LPe12002 technology. It offers a dual-port connectivity with an 8Gbps Fibre Channel link through multimode fiber (MMF) with LC connectors in a low-profile (LP) form factor. Designed for efficiency and speed, this controller is an excellent solution for enhancing server connectivity to Fibre Channel networks and storage systems. It supports various applications, including storage networking, data backup, and disaster recovery, thanks to its high bandwidth and low latency characteristics. Compatible with virtualized environments, it is engineered to improve the reliability and scalability of Fujitsu server systems. The dual-port design not only ensures redundancy but also enhances data throughput, making the S26361-F3961-L202 an ideal choice for businesses looking to bolster their data center's performance and reliability.

You May Also Be Interested in

Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess