EN
  • EN
  • DE

FUJITSU V26808-B8663-V11 - Intel Xeon Processor E3-1240V2, 3.4 GHz

Part No FUJITSU V26808-B8663-V11 - Intel Xeon Processor E3-1240V2, 3.4 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description FUJITSU V26808-B8663-V11 - Intel Xeon Processor E3-1240V2, 3.4 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401922-FUJITSU V26808-B8663-V11 - Intel Xeon Processor E3-1240V2, 3.4 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B8663-V11 - Intel Xeon Processor E3-1240V2, 3.4 GHz CAD Model

Description

The FUJITSU V26808-B8663-V11 is powered by the Intel Xeon Processor E3-1240V2, a high-performance CPU designed for small- and medium-sized business servers and workstations that demand reliable performance and efficiency. Operating at a base frequency of 3.4 GHz, the E3-1240V2 offers robust performance for various computing tasks, including virtualization, entry-level workstations, and data processing. It boasts 4 cores and 8 threads, thanks to Intel Hyper-Threading Technology, which allows the processor to handle multiple threads per core for better multitasking and throughput for applications. With 8 MB of Intel SmartCache, the processor efficiently manages data access, reducing latency and improving overall system performance. This processor is compatible with DDR3 memory, providing a cost-effective option for businesses looking to maximize their system's performance without significant expenditures on newer memory technologies. The E3-1240V2 supports Intel Virtualization Technology (VT-x), enhancing the efficiency of virtualized platforms by streamlining the deployment of virtual environments. This feature is crucial for businesses looking to maximize their hardware utilization and operational flexibility. Furthermore, the processor features Intel Turbo Boost Technology 2.0, which dynamically increases the processor's frequency as needed by taking advantage of thermal and power headroom, thereby enhancing performance for demanding tasks. The FUJITSU V26808-B8663-V11 with the Intel Xeon Processor E3-1240V2 is an excellent choice for small and medium businesses (SMBs) and organizations that require a combination of reliability, efficiency, and performance for their computing infrastructure.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess