EN
  • EN
  • DE

FUJITSU V26808-B9032-V11 - Intel Xeon Processor E5-2609-V2, 2.5 GHz

Part No FUJITSU V26808-B9032-V11 - Intel Xeon Processor E5-2609-V2, 2.5 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description FUJITSU V26808-B9032-V11 - Intel Xeon Processor E5-2609-V2, 2.5 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401923-FUJITSU V26808-B9032-V11 - Intel Xeon Processor E5-2609-V2, 2.5 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9032-V11 - Intel Xeon Processor E5-2609-V2, 2.5 GHz CAD Model

Description

The FUJITSU V26808-B9032-V11 incorporates the Intel Xeon Processor E5-2609 V2, tailored for cost-effective performance in server and workstation applications. Operating at 2.5 GHz, this quad-core processor delivers dependable performance for a variety of enterprise-level tasks without an emphasis on high-speed processing. It is equipped with 10 MB of SmartCache, enhancing data access times and overall system responsiveness. Designed without Intel Turbo Boost Technology, the E5-2609 V2 prioritizes consistent performance and thermal management, making it suitable for environments that require stable long-term operation. It supports DDR3 memory, providing a balance between speed and cost-effectiveness, and is an excellent choice for systems where cutting-edge memory technology is not a prerequisite for the workload. The processor is built on Intel's 22nm technology, offering an efficient performance-per-watt ratio, crucial for keeping operational costs under control in data centers and server environments. It also features support for PCI Express 3.0, allowing for broad compatibility with a wide range of peripherals and high-speed I/O options. The inclusion of Intel Virtualization Technology (VT-x) enables more efficient workload management by allowing multiple operating systems and applications to run on a single hardware platform, optimizing resource utilization. The FUJITSU V26808-B9032-V11 with the Intel Xeon Processor E5-2609 V2 is ideal for organizations looking for a reliable and efficient processor to handle everyday computing tasks, server deployments, and virtualized environments without requiring the cutting-edge speeds of more advanced CPUs.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess