The MB7238RA-25 is a high-performance, low-power CMOS static RAM (SRAM) manufactured by Fujitsu Electronics America, Inc. It's designed for applications requiring fast access times and low power consumption, making it suitable for portable and battery-powered devices.
Applications
- Portable communication devices
- Handheld computers
- Cache memory in embedded systems
- Digital signal processing (DSP) systems
- Industrial control equipment
Features
- Fast access time (25ns)
- Low power consumption
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Available in a variety of package options
- Data retention capability
Benefits
- Provides fast data access, improving system performance.
- Reduces power consumption, extending battery life in portable applications.
- Simplifies system design with a single power supply requirement.
- Facilitates easy integration with other logic devices.
- Offers flexibility in mounting and board layout with various package options.
- Ensures data integrity even when power is removed.
Additional Details
The MB7238RA-25 is organized as [insert memory organization here, e.g., 128K x 8 bits]. It supports asynchronous read and write operations, enabling simple interface design. The device typically includes chip select (CS), write enable (WE), and output enable (OE) control signals for memory access. The SRAM is fabricated using advanced CMOS technology, ensuring high reliability and performance. It is often used in applications where both speed and low power consumption are critical considerations.
Detailed information regarding the specific memory organization (e.g., 128K x 8), operating temperature range, and specific package details are available in the official datasheet from Fujitsu Electronics America, Inc. Designers should consult the datasheet for complete specifications and application guidelines to ensure proper operation and optimal performance in their systems.
This SRAM is a good choice for applications where quick data storage and retrieval are needed. Its low power nature makes it ideal for use in devices such as mobile phones and handheld gaming systems.