EN
  • EN
  • DE

MB74LS09PF

Part No MB74LS09PF
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022864-MB74LS09PF
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB74LS09PF CAD Model

Description

The MB74LS09PF is a Quad Open-Collector AND Gate from Fujitsu. It belongs to the 74LS series of logic gates, known for their low-power Schottky technology, offering a good balance between speed and power consumption. The open-collector output configuration provides flexibility in various applications, especially those requiring wired-AND logic.

Applications:

  • Wired-AND logic implementation
  • Address decoding
  • Memory selection
  • Bus interfacing
  • Control logic circuits

Features:

  • Quad 2-input AND gates
  • Open-collector outputs
  • Low power consumption
  • High noise immunity
  • TTL compatible inputs
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C

Benefits:

  • Flexibility in logic design due to open-collector outputs.
  • Ability to implement wired-AND functions without additional components.
  • Reduced power consumption compared to standard TTL logic.
  • Improved noise immunity for reliable operation in noisy environments.
  • Easy integration with other TTL-compatible devices.

Additional Details:

The open-collector outputs of the MB74LS09PF require external pull-up resistors to define the high logic level. The value of these resistors should be chosen based on the number of gates connected to the wired-AND node and the desired switching speed. The device is typically supplied in a standard DIP or SOIC package. It is commonly used in older digital circuits and educational settings. The MB74LS09PF is functionally equivalent to SN74LS09.

Key Specifications:

  • Logic Type: AND Gate
  • Number of Gates: 4
  • Inputs per Gate: 2
  • Output Type: Open Collector
  • Family: LS
  • Supply Voltage: 5V

You May Also Be Interested in

Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess