EN
  • EN
  • DE

MB81C4256A-60PSZ

Part No MB81C4256A-60PSZ
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076048-MB81C4256A-60PSZ
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB81C4256A-60PSZ CAD Model

Description

The MB81C4256A-60PSZ is a high-speed, 262,144-word x 4-bit dynamic RAM (DRAM) manufactured by Fujitsu. This DRAM is known for its fast access times and low power consumption, making it suitable for a variety of memory-intensive applications.

Applications:

  • High-speed cache memory: Used in systems requiring rapid data retrieval and storage.
  • Graphics cards: Employed to buffer and process graphical data efficiently.
  • Main memory in embedded systems: Integrated into devices demanding compact and efficient memory solutions.
  • Workstations and personal computers: Functions as part of the system's primary memory.
  • Digital signal processing (DSP): Used in applications requiring high-speed data manipulation and storage.

Features:

  • Organization: 262,144 words x 4 bits.
  • Access Time: 60ns access time ensures quick data retrieval.
  • Power Consumption: Low power consumption for energy-efficient operation.
  • Package: Available in a plastic ZIP package for easy mounting.
  • Refresh: Requires periodic refreshing to maintain data integrity.

Benefits:

  • High Speed: Fast access times improve overall system performance.
  • Low Power: Reduces energy consumption and heat generation.
  • Compact Size: Small form factor allows for integration in space-constrained applications.
  • Reliability: Fujitsu's manufacturing standards ensure reliable operation.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Additional Details:

The MB81C4256A-60PSZ requires a stable power supply and proper decoupling capacitors to minimize noise and ensure reliable operation. The refresh cycle must be maintained to prevent data loss. It's also important to consider the operating temperature range to prevent performance degradation or damage. The part is often used in systems that require high bandwidth and low latency memory access, such as frame buffers or high-performance computing applications. The 'PSZ' suffix typically refers to the package type and pinout configuration.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess