The MB86H60BK-002PB-G6800E1 is a high-performance, low-power CMOS integrated circuit (IC) from Fujitsu Electronics America, Inc. It is a member of the Fujitsu MB86H60 family of ICs, which are designed for use in a wide range of applications, including mobile devices, wearables, and IoT devices.
The MB86H60BK-002PB-G6800E1 is a highly integrated IC that includes a number of features, including:
- A 32-bit ARM Cortex-M3 processor
- A 128-bit wide memory interface
- A variety of peripheral interfaces, including I2C, SPI, UART, and GPIO
- A real-time clock (RTC)
- A power management unit (PMU)
The MB86H60BK-002PB-G6800E1 is packaged in a 40-pin Ball Grid Array (BGA) package. It is designed to operate at a voltage of 1.8V and a temperature range of -40°C to +105°C.
Key Features:
- High-performance, low-power CMOS IC
- 32-bit ARM Cortex-M3 processor
- 128-bit wide memory interface
- Variety of peripheral interfaces
- Real-time clock (RTC)
- Power management unit (PMU)
- 40-pin Ball Grid Array (BGA) package
- Operates at 1.8V and -40°C to +105°C
Applications:
The MB86H60BK-002PB-G6800E1 is a versatile IC that can be used in a wide range of applications, including:
- Mobile devices: smartphones, tablets, wearables
- IoT devices: smart home devices, industrial automation devices, medical devices
- Consumer electronics: digital cameras, TVs, gaming consoles
- Automotive: in-car entertainment systems, advanced driver assistance systems (ADAS)
Example Use Cases:
- A smartphone that uses the MB86H60BK-002PB-G6800E1 to manage its power consumption and control its various sensors and peripherals.
- A wearable device that uses the MB86H60BK-002PB-G6800E1 to collect data from its sensors and communicate with other devices.
- An IoT device that uses the MB86H60BK-002PB-G6800E1 to control its actuators and communicate with a cloud-based server.
- A consumer electronics device that uses the MB86H60BK-002PB-G6800E1 to process data and control its various functions.
- An automotive system that uses the MB86H60BK-002PB-G6800E1 to process data from its sensors and control its various actuators.
Conclusion:
The MB86H60BK-002PB-G6800E1 is a high-performance, low-power CMOS integrated circuit (IC) from Fujitsu Electronics America, Inc. It is a highly integrated IC that includes a number of features, including a 32-bit ARM Cortex-M3 processor, a 128-bit wide memory interface, a variety of peripheral interfaces, a real-time clock (RTC), and a power management unit (PMU). The MB86H60BK-002PB-G6800E1 is packaged in a 40-pin Ball Grid Array (BGA) package and is designed to operate at a voltage of 1.8V and a temperature range of -40°C to +105°C.
The MB86H60BK-002PB-G6800E1 is a versatile IC that can be used in a wide range of applications, including mobile devices, wearables, IoT devices, consumer electronics, and automotive systems.