The MB87L1231PFFS-G-BNDE1 is a highly integrated CMOS single-chip RF transceiver manufactured by Fujitsu Electronics America, Inc. It's designed for low-power wireless applications, primarily in the Industrial, Scientific, and Medical (ISM) bands. This transceiver integrates a complete radio front-end, including transmitter and receiver, along with a digital baseband processor, making it suitable for a wide range of wireless communication systems.
Applications
- Wireless sensor networks (WSN) for environmental monitoring
- Remote control systems for industrial equipment
- Smart home automation systems including lighting and security
- Medical telemetry devices for patient monitoring
- Automotive keyless entry systems and tire pressure monitoring systems (TPMS)
Features
- Sub-GHz RF transceiver supporting multiple frequency bands (e.g., 315MHz, 433MHz, 868MHz, 915MHz)
- Low power consumption for extended battery life in portable devices
- High receiver sensitivity for reliable communication in challenging environments
- Integrated baseband processor with support for various modulation schemes (e.g., OOK, ASK, FSK, GFSK)
- SPI interface for easy communication with microcontrollers
Benefits
- Enables the development of low-power wireless devices with long battery life
- Provides a cost-effective solution for wireless communication applications
- Reduces the size and complexity of wireless systems by integrating multiple functions into a single chip
- Facilitates rapid prototyping and development of wireless applications
- Offers robust and reliable communication in various environments
Additional Details
The MB87L1231PFFS-G-BNDE1 operates on a single supply voltage, typically in the range of 2.2V to 3.6V. It includes features like automatic frequency control (AFC) and automatic gain control (AGC) to maintain optimal performance over varying operating conditions. The transceiver also incorporates a power amplifier (PA) and a low-noise amplifier (LNA) for enhanced transmit power and receiver sensitivity, respectively. Digital features typically include packet handling, address filtering, and error correction capabilities. The specific package type is often a QFN (Quad Flat No-leads) package, which offers a small footprint and excellent thermal performance. Data rates are typically configurable up to several hundred kbps, depending on the modulation scheme and frequency band. The device also includes built-in power management features to minimize power consumption in idle and sleep modes. The datasheet provides detailed information on register settings, timing characteristics, and application circuit examples.