EN
  • EN
  • DE

MB89282P

Part No MB89282P
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983465-MB89282P
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB89282P CAD Model

Description

The MB89282P is a microcontroller unit (MCU) manufactured by Fujitsu Electronics America, Inc. It belongs to a family of microcontrollers designed for embedded control applications, often used in devices needing real-time processing and control.

Applications

  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs), motor control drives, and process automation equipment.
  • Automotive Electronics: Utilized in applications like engine management systems, dashboard controls, and body control modules.
  • Consumer Electronics: Found in appliances such as washing machines, microwave ovens, and air conditioners.
  • Office Automation: Employed in printers, scanners, and fax machines.
  • Telecommunications Equipment: Used in telephone systems and network devices for control and processing tasks.

Features

  • 8-bit or 16-bit CPU Core: Incorporates an 8-bit or 16-bit central processing unit (CPU) for instruction execution.
  • On-Chip Memory: Includes ROM (Read-Only Memory), RAM (Random Access Memory), and EPROM (Erasable Programmable Read-Only Memory) for program and data storage.
  • Timers and Counters: Features multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Equipped with UART, SPI, and I2C interfaces for serial data transfer.
  • Analog-to-Digital Converter (ADC): May include an ADC for converting analog signals to digital format.
  • Digital I/O Ports: Provides a range of digital input/output (I/O) ports for interfacing with external devices.

Benefits

  • Real-Time Control: Facilitates real-time control and processing in embedded applications.
  • Integration: Combines essential peripherals and memory on a single chip for efficient system design.
  • Versatility: Suitable for a wide range of applications due to its flexible feature set.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control needs.
  • Reliability: Offers reliable performance in various operating conditions.

The MB89282P is a versatile microcontroller designed for embedded control applications. Its comprehensive feature set, including timers, serial interfaces, and memory, makes it suitable for diverse applications requiring real-time processing. The specific CPU architecture, memory sizes, ADC resolution, and number of I/O ports can vary depending on the specific configuration of the MB89282P; refer to the Fujitsu Electronics America datasheet for detailed specifications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess