EN
  • EN
  • DE

MB90F367WS

Part No MB90F367WS
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 715189-MB90F367WS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90F367WS CAD Model

Description

The Fujitsu MB90F367WS is a microcontroller from the F²MC-16LX family. It's a 16-bit microcontroller designed for a wide range of embedded control applications, providing a balance of processing power, memory, and peripheral features.

Applications

  • Automotive Electronics: Used in automotive applications such as body control modules, instrument clusters, and engine management systems.
  • Industrial Control: Implemented in industrial automation equipment, including programmable logic controllers (PLCs) and motor control systems.
  • Home Appliances: Found in home appliances such as washing machines, refrigerators, and air conditioners.
  • Office Automation: Used in office equipment such as printers, scanners, and fax machines.
  • Consumer Electronics: Employed in consumer electronics devices such as digital cameras and audio players.

Features

  • 16-bit CPU Core: Features a 16-bit CPU core for efficient processing of control tasks.
  • On-Chip Memory: Includes integrated flash memory for program storage and RAM for data storage.
  • Timers: Equipped with multiple timers for generating precise timing signals and controlling external devices.
  • Serial Communication Interfaces: Provides serial communication interfaces such as UART, SPI, and I²C for communicating with other devices.
  • A/D Converters: Includes analog-to-digital converters (ADCs) for converting analog signals to digital data.
  • D/A Converters: Features digital-to-analog converters (DACs) for converting digital data to analog signals.
  • PWM Outputs: Offers pulse-width modulation (PWM) outputs for controlling motor speed and other analog devices.
  • Interrupt Controller: Integrates an interrupt controller for handling interrupts from various sources.
  • Low-Power Operation: Designed for low-power consumption to extend battery life in portable applications.

Benefits

  • High Performance: Delivers high performance for demanding control applications.
  • Flexible Memory Options: Offers flexible memory options to meet the specific needs of different applications.
  • Versatile Peripheral Set: Provides a versatile set of peripherals for interfacing with a wide range of external devices.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Easy Development: Supported by a comprehensive set of development tools, including compilers, debuggers, and emulators.
  • Reduced System Cost: Integrates many functions on a single chip, reducing system cost and complexity.
  • Long Product Lifespan: Typically has a long product lifespan, ensuring availability for long-term projects.

The MB90F367WS typically comes in a LQFP (Low Profile Quad Flat Package) package. Detailed specifications, including operating voltage, temperature range, and pinout diagrams, can be found in the product datasheet provided by Fujitsu. It's known for its robust performance and suitability for critical control applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9605 $62.7235
16+ $7.3527 $117.6432
25+ $7.1229 $178.0725
34+ $6.8930 $234.3620
44+ $6.6632 $293.1808
59+ $5.9737 $352.4483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess