EN
  • EN
  • DE

MB95F204KPF-ES-SNE2

Part No MB95F204KPF-ES-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Low Pin Count 8K flash MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018972-MB95F204KPF-ES-SNE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F204KPF-ES-SNE2 CAD Model

Description

The MB95F204KPF-ES-SNE2 is a microcontroller from the Fujitsu F²MC-8FX family. It's an 8-bit, single-chip microcontroller designed for a variety of embedded applications. It balances processing power with low power consumption and includes a range of integrated peripherals.

Applications

  • Consumer electronics control
  • Motor control applications
  • Home appliances
  • Industrial control systems
  • Automotive sub-systems (e.g., lighting control)

Features

  • 8-bit F²MC-8FX CPU core
  • Flash memory: 8KB
  • RAM: 256 Bytes
  • Operating Voltage: 2.7V to 5.5V
  • Operating Frequency: Up to 20 MHz
  • Timers: 8/16-bit timers
  • Serial Interfaces: UART, CSI
  • A/D Converter: 8-bit A/D converter
  • I/O Ports: Up to 24 GPIO pins

Benefits

  • Versatile control capabilities due to rich peripheral set
  • Low power consumption for battery-powered applications
  • Cost-effective solution for embedded control
  • Integrated Flash memory for program storage
  • Small package size for compact designs

The MB95F204KPF-ES-SNE2 microcontroller is designed to provide a flexible and efficient solution for a wide range of control applications. Its integrated Flash memory allows for easy program updates and customization. The on-chip RAM provides sufficient space for data storage and processing.

The device includes a variety of communication interfaces, such as UART and CSI, enabling it to communicate with other devices and systems. The integrated timers and A/D converter further enhance its control capabilities. The general-purpose I/O pins can be configured for various functions, providing flexibility in system design.

This microcontroller is typically available in a 30-pin QFP (Quad Flat Package). It is designed to operate over a wide temperature range, typically -40°C to 85°C.

The MB95F204KPF-ES-SNE2 is a suitable choice for applications requiring a balance of processing power, low power consumption, and integrated peripherals. Its ease of use and versatility make it a popular option for embedded system designers.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess