EN
  • EN
  • DE

MBM2732A-25Z

Part No MBM2732A-25Z
Manufacturer Fujitsu Electronics America, Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206844-MBM2732A-25Z
Categories Custom Parts
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM2732A-25Z CAD Model

Description

The MBM2732A-25Z is a 32,768-bit (4096 x 8-bit) electrically Programmable Read-Only Memory (EPROM) manufactured by Fujitsu Electronics America, Inc. It is designed for storing firmware, boot code, lookup tables, and other non-volatile data in a variety of electronic systems. The MBM2732A-25Z features a fast access time and is suitable for applications where quick retrieval of stored data is critical.

Applications

  • Embedded Systems: Stores firmware and boot code for microcontrollers and microprocessors in embedded applications.
  • Industrial Control Systems: Stores control algorithms and configuration parameters for industrial equipment.
  • Computer Peripherals: Used in printers, scanners, and other computer peripherals for storing firmware and character sets.
  • Telecommunications Equipment: Stores configuration data and control code for network devices.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and instrument settings.

Features

  • 32,768-bit (4096 x 8-bit) EPROM: Provides 32 kilobits of non-volatile storage.
  • Fast Access Time: The -25Z designation indicates a typical access time of 250 ns (nanoseconds), allowing for rapid data retrieval.
  • Single +5V Power Supply: Operates from a single +5 volt power supply, simplifying system design.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels.
  • Three-State Output: Allows multiple memory devices to share a common data bus.
  • JEDEC Standard Pinout: Follows a standard pinout configuration, facilitating easy integration.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Data Retrieval: The fast access time allows for quick and efficient data access.
  • Easy Integration: The TTL compatible inputs/outputs and standard pinout simplify integration with a variety of microprocessors and microcontrollers.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage.
  • Reliable Performance: Offers reliable and robust performance in a wide range of operating conditions.

Additional Details

The MBM2732A-25Z is programmed using a PROM programmer, which applies specific voltage and timing signals to the programming pins. Once programmed, the data is permanently stored in the EPROM unless erased using ultraviolet (UV) light. The device is typically packaged in a 24-pin DIP (Dual In-line Package). Refer to the Fujitsu datasheet for detailed programming specifications, timing diagrams, and operating characteristics.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess