EN
  • EN
  • DE

TA-020TCR6R8M-B2R-KAD

Part No TA-020TCR6R8M-B2R-KAD
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097887-TA-020TCR6R8M-B2R-KAD
Categories OEM Parts(T-Z)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA-020TCR6R8M-B2R-KAD CAD Model

Description

The TA-020TCR6R8M-B2R-KAD is a chip inductor manufactured by Fujitsu Electronics America, Inc. Chip inductors are passive components used to store energy in a magnetic field when electric current flows through them. They are commonly used in electronic circuits for filtering, tuning, and energy storage applications. This particular inductor is a surface-mount device (SMD), designed for automated assembly onto printed circuit boards (PCBs).

Applications

  • RF circuits: Used for tuning and filtering radio frequency signals.
  • Power supply circuits: Used for energy storage and filtering in DC-DC converters.
  • Impedance matching: Used to match the impedance of different circuit components.
  • Filtering in electronic devices: Used to filter out unwanted noise and interference.
  • Wireless communication systems: Used in antennas and other RF components.

Features

  • Surface mount design (SMD): Facilitates automated assembly.
  • Compact size: Allows for use in small electronic devices.
  • High Q factor: Provides low energy loss and high efficiency.
  • Stable performance: Maintains its inductance value over a wide range of temperatures and frequencies.

Benefits

  • Improved circuit performance: Filters out unwanted noise and interference, leading to more reliable performance of electronic devices.
  • Simplified assembly: The SMD design allows for automated assembly, reducing manufacturing costs and time.
  • Reduced energy loss: The high Q factor minimizes energy loss, improving the efficiency of electronic circuits.
  • Compact design: Allows for use in small electronic devices, such as smartphones and tablets.

Additional Details

The TA-020TCR6R8M-B2R-KAD chip inductor is commonly used in various electronic devices, including mobile phones, wireless communication systems, and industrial equipment. The 6R8 in the part name likely indicates an inductance value of 6.8 microhenries (µH), but the full specifications, such as tolerance, self-resonant frequency (SRF), and DC resistance (DCR), would require consulting the manufacturer's datasheet. Chip inductors are generally preferred over larger inductors where space is a constraint and where automated assembly is desired. They offer good performance in a small form factor, making them suitable for modern electronic devices.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess