EN
  • EN
  • DE

VC-2R8Z29-0813/1747

Part No VC-2R8Z29-0813/1747
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 397546-VC-2R8Z29-0813/1747
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VC-2R8Z29-0813/1747 CAD Model

Description

The VC-2R8Z29-0813/1747 is a voltage-controlled oscillator (VCO) manufactured by Fujitsu Electronics America, Inc. A VCO is an electronic oscillator whose output frequency is controlled by an input voltage. These oscillators are crucial components in many electronic devices, especially those dealing with radio frequencies and telecommunications.

Applications

  • Wireless Communication: Used as local oscillators in transceivers for generating carrier frequencies.
  • Satellite Communication: Employed in frequency converters and synthesizers for signal processing.
  • Test and Measurement Equipment: Found in signal generators and frequency counters.
  • Phase-Locked Loops (PLLs): Integral to PLL circuits for frequency multiplication, division, and synchronization.
  • Microwave Communication Systems: Used for generating and controlling microwave frequencies.

Features

  • Voltage-Controlled Frequency: The output frequency changes with the applied voltage.
  • Low Phase Noise: Minimizes unwanted frequency fluctuations for cleaner signals.
  • Wide Tuning Range: Allows for frequency adjustment over a broad range.
  • Compact Design: Suitable for integration into small devices and systems.
  • Stable Output: Provides a consistent and reliable frequency signal.

Benefits

  • Enhanced Signal Quality: Low phase noise ensures clearer and more stable signals.
  • Flexibility in Frequency Selection: The wide tuning range enables use in diverse applications.
  • Simplified Circuit Design: Integrates easily into existing circuits, reducing complexity.
  • Reliable Performance: Stable output ensures consistent operation.
  • Miniaturization: The compact design helps reduce the size of electronic devices.

For detailed technical specifications such as frequency range, tuning sensitivity, output power, and phase noise performance, refer to the official datasheet provided by Fujitsu Electronics America, Inc. These specifications are essential for selecting the appropriate VCO for specific application requirements. Consulting the datasheet is vital for optimal performance and proper integration.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess