The VC-4R0A21-2126 is a crystal oscillator manufactured by Fujitsu Electronics America, Inc. Crystal oscillators are electronic circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This specific model is designed for applications requiring stable and accurate timing signals.
Applications
- Clock signal generation for microcontrollers and microprocessors
- Timing reference in communication systems
- Frequency control in test and measurement equipment
- Real-time clocks (RTCs)
- PLL (Phase-Locked Loop) circuits
Features
- High frequency stability
- Low jitter
- Compact size
- Wide operating temperature range
- Precise output frequency
Benefits
- Improved system performance due to accurate timing
- Reduced electromagnetic interference (EMI)
- Increased reliability and lifespan of electronic devices
- Simplified circuit design
- Lower power consumption
Technical Specifications
While specific datasheet information requires direct access to Fujitsu's documentation, general specifications for crystal oscillators typically include:
- Frequency: This model likely operates at a specific frequency in MHz or GHz range.
- Frequency Stability: Measured in parts per million (ppm) over a specified temperature range.
- Operating Temperature Range: The temperature range over which the oscillator maintains its specified performance.
- Supply Voltage: The required voltage to power the oscillator.
- Output Waveform: Typically a square wave or sine wave.
- Package Type: The physical package of the oscillator (e.g., SMD, Through-Hole).
- Aging: The change in frequency over time.
For precise specifications, consult the official Fujitsu datasheet for the VC-4R0A21-2126 crystal oscillator.