EN
  • EN
  • DE

FT232HL

Part No FT232HL
Manufacturer Future Technology Devices International Ltd.
Description FT232H Single Channel Hi-Speed USB to Multipurpose UART/FIFO IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Future Technology Devices International Ltd.
Win Source Part Number 1176127-FT232HL
Manufacturer Homepage www.ftdichip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FT232HL CAD Model

Description

The FT232HL is a USB to serial UART interface IC manufactured by Future Technology Devices International (FTDI). It handles all the USB signaling and protocols, providing a simple and cost-effective way to add USB connectivity to devices with a serial interface.

Applications

  • USB to Serial Adapters
  • Connecting Microcontrollers to USB
  • Instrumentation and Control Systems
  • Barcode Scanners
  • Point-of-Sale (POS) Systems
  • Industrial Control Equipment
  • USB Data Acquisition Systems

Features

  • Single chip USB to asynchronous serial data transfer interface
  • Entire USB protocol handled on the chip - No USB-specific firmware programming required
  • UART interface support for 7 or 8 data bits, 1 or 2 stop bits and odd / even / mark / space / no parity
  • Fully assisted hardware or X-On / X-Off software handshaking
  • Data transfer rates from 300 baud to 3 Mbaud (RS422 / RS485 / RS232) at TTL levels
  • Internal EEPROM for device ID and configuration
  • Clock generator output option for driving external logic
  • Integrated 3.3V regulator for USB IO

Benefits

  • Simplified USB implementation
  • Reduced development time and cost
  • Flexible serial interface options
  • High data transfer rates
  • Customizable device identification and configuration
  • Clock signal for external devices
  • Reduced external component count

Additional Details

The FT232HL features a configurable CBUS I/O pin options. The internal EEPROM allows storing USB Vendor ID (VID), Product ID (PID), serial number, and other configuration data. It is available in various package options. It uses a 12MHz crystal oscillator. The operating temperature range spans standard industrial requirements. It is compatible with USB 2.0 High Speed. Its UART supports various flow control modes. The device integrates a power-on reset circuit, and usually requires minimal external components.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,354 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess