EN
  • EN
  • DE
  • IT

FT4232HQ

Part No FT4232HQ
Manufacturer Future Technology Devices International Ltd.
Description Surface Mount PTC Resettable Fuse 1206 / Quad High Speed USB to Multipurpose UART/MPSSE IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Future Technology Devices International Ltd.
Win Source Part Number 1176130-FT4232HQ
Manufacturer Homepage www.ftdichip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian FT4232HQ CAD Model

Description

The FTDI FT4232HQ is a highly integrated USB to multi-purpose UART/FIFO IC. It features four UART/FIFO ports, providing a versatile interface for a wide range of applications requiring USB connectivity. It allows for easy connection between devices with UART, FIFO or other interfaces to a host computer via USB. This is often found in industrial control, instrumentation, and embedded systems development.

Applications:

  • USB to Serial Converters: Connecting legacy serial devices to modern computers via USB.
  • Industrial Control Systems: Interfacing with industrial equipment via USB.
  • Embedded Systems Development: Debugging and programming embedded systems via USB.
  • Data Acquisition Systems: Transferring data from sensors and instruments to a computer via USB.
  • Medical Devices: Connecting medical equipment to computers via USB.

Features:

  • Quad UART/FIFO Ports: Four independent UART/FIFO ports for flexible connectivity.
  • USB 2.0 Full Speed: Supports data rates up to 12 Mbps.
  • Configurable I/O: Flexible I/O configuration to meet various application requirements.
  • Integrated EEPROM: Stores configuration data for custom applications.
  • RoHS Compliant: Ensures environmental safety.

Benefits:

  • Versatile Connectivity: Provides a flexible interface for connecting a wide range of devices to a computer via USB.
  • High-Speed Data Transfer: Supports high data rates for fast and efficient data transfer.
  • Customizable Configuration: Allows for customized I/O configuration to meet specific application requirements.
  • Simplified Design: Integrated EEPROM eliminates the need for external configuration devices.
  • Environmental Compliance: RoHS compliance minimizes environmental impact.

Additional Details:

The FT4232HQ operates from a 3.3V power supply and supports 5V tolerant inputs. It supports various UART features, including hardware flow control, parity checking, and baud rate generation. The FIFO interface supports burst mode data transfer. It is available in a QFN-64 package. It's commonly used in multi-port serial adapters.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2782 $71.2782
2+ $66.7670 $133.5340
3+ $64.5113 $193.5339
4+ $60.0000 $240.0000
5+ $57.7444 $288.7220
6+ $55.4888 $332.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess