EN
  • EN
  • DE

2SA1036

Part No 2SA1036
Manufacturer Galaxy Semi-Conductor Holdings Limited
Catalog Hard To Find
Description Silicon Epitaxial Planar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Galaxy Semi-Conductor Holdings Limited
Win Source Part Number 1124347-2SA1036
Manufacturer Homepage www.galaxycn.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1036 CAD Model

Description

The 2SA1036 is a PNP silicon epitaxial transistor manufactured by Galaxy Semi-Conductor Holdings Limited. It's designed for low-noise amplifier applications and general-purpose switching.

Applications:

  • Low-Noise Amplifiers: Specifically designed for low-noise preamplifiers in audio and communication systems.
  • Audio Amplification: Suitable for use in audio amplifier circuits.
  • General-Purpose Switching: Can be used as a switch in various electronic circuits.
  • Signal Processing Circuits: Used in signal processing applications where low noise is critical.

Features:

  • Low Noise Figure: Exhibits a low noise figure, making it suitable for sensitive amplifier applications.
  • High Current Gain (hFE): Provides high current amplification.
  • Low Collector-Base Capacitance: Minimizes signal distortion at high frequencies.
  • Small Signal Amplifier: Optimized for small signal amplification.

Benefits:

  • Improved Signal Quality: Low noise characteristics ensure clean and clear signal amplification.
  • High Sensitivity: Enhances the sensitivity of the amplifier circuit.
  • Versatile Application: Can be used in a variety of low-noise amplifier and switching applications.
  • Minimal Signal Distortion: Low capacitance contributes to minimal signal distortion.

Additional Details:

The 2SA1036 transistor is commonly available in a small signal package, such as TO-92. Its electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The transistor’s low noise performance is a key feature, making it ideal for applications where signal integrity is paramount. Consult the datasheet for detailed specifications and application notes.

When using the 2SA1036 in amplifier circuits, proper biasing is essential to achieve optimal performance and minimize noise. Consideration should also be given to the surrounding components to ensure they do not introduce additional noise into the circuit.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess