EN
  • EN
  • DE
  • IT

LW010A91

Part No LW010A91
Manufacturer GE Critical Power
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERTER DC/DC 5V 10W OUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer GE-Critical-Power
Series LW010
Packaging Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 2A
Power (Watts) - Manufacture Series 10W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, UVLO
Mounting Style Through Hole
Package 6-DIP Module
Size / Dimension 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Operating Temperature Range -40°C ~ 105°C
Efficiency 81%
Power (Watts) - Max 10W
Win Source Part Number 206888-LW010A91
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LW010A91 CAD Model

Description

The GE-Critical-Power LW010A91 is a DC-DC converter module that comes in a 6-DIP package. It is designed to operate in a temperature range of -40°C to 105°C and provides an output voltage of 5V with an output current of 2A. This isolated module has a voltage isolation of 1.5kV and features remote on/off, overcurrent protection (OCP), over-voltage protection (OVP), and undervoltage lockout (UVLO). With a maximum power of 10W and an efficiency of 81%, this module is ideal for use in commercial ITE applications. The LW010 series is known for its compact size and high reliability, making it a popular choice among engineers. The module is easy to install with through-hole mounting, and it comes in bulk packaging.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 250W
Lowest to $390.7751
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 36V 400W
Lowest to $681.3250
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0368 $68.1472
10+ $13.9800 $139.8000
15+ $13.5427 $203.1405
20+ $13.1055 $262.1100
26+ $12.6696 $329.4096
35+ $11.3578 $397.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess