EN
  • EN
  • DE
  • IT

PIM300F6Z

Part No PIM300F6Z
Manufacturer GE Critical Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERT -48V 6.25A 300W / Module DC-DC -48VIN 1-OUT 3.3V 2.4A 300W 13-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer GE Critical Power
Series PIM300X
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN -38V
Voltage Input MAX -75V
Voltage - Output 1 -48V
Power (Watts) 300W
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Operating Temperature Range -5°C ~ 85°C
Efficiency 98%
Mounting Style Through Hole
Package 13-DIP Module
Dimension 2.78" L x 1.45" W x 0.50" H (70.6mm x 36.8mm x 12.7mm)
Win Source Part Number 792368-PIM300F6Z
Popularity Medium
Supply and Demand Status Limited
Family Name PIM300F
Ultra Librarian 3D Model Ultra Librarian PIM300F6Z CAD Model

Description

The GE Critical Power PIM300F6Z is a non-isolated PoL module that features OCP, OTP, OVP, and UVLO. It has a single output with a power output of 300W and an efficiency of 98%.

  • Features: OCP, OTP, OVP, UVLO
  • Output: Single
  • Power: 300W
  • Efficiency: 98%
  • Package: 13-DIP
  • Dimensions: 2.78" L x 1.45" W x 0.50" H (70.6mm x 36.8mm x 12.7mm)
  • Applications: ITE (Commercial)
  • Input Voltage: -38V to -75V
  • Application: Power Supplies - Board Mount

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.3V 33W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $5.4849
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 250W
Lowest to $390.7751

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess