EN
  • EN
  • DE

ZMY4.7

Part No ZMY4.7
Manufacturer General Semiconductor
Catalog Electronic Wholesale
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1283175-ZMY4.7
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMY4.7 CAD Model

Description

The ZMY4.7 is a Zener diode manufactured by General Semiconductor. It is designed to provide a stable voltage reference or voltage regulation in electronic circuits. The 4.7 in the name indicates the nominal Zener voltage of 4.7 volts. It's used for various applications including voltage regulation, overvoltage protection, and waveform clipping.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output for sensitive components.
  • Overvoltage Protection: Protecting circuits from damage due to voltage spikes.
  • Waveform Clipping: Shaping waveforms by limiting the voltage swing.
  • Reference Voltage Generation: Providing a stable voltage reference for comparators and other circuits.
  • Parameter Measurement: in conjunction with other components in the circuit.

Features:

  • Fixed Zener Voltage: Provides a precise breakdown voltage of 4.7V.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is not in breakdown.
  • High Surge Current Capability: Able to withstand high current surges without damage.
  • Small Package Size: Suitable for compact circuit designs.
  • Fast Response Time: Quickly responds to voltage changes in the circuit.

Benefits:

  • Stable Voltage Reference: Provides a reliable and consistent voltage level.
  • Circuit Protection: Protects sensitive components from overvoltage conditions.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits.
  • Improved System Reliability: Enhances the overall robustness of electronic systems.
  • Cost-Effective Solution: Provides a simple and affordable voltage regulation.

The ZMY4.7 Zener diode is a versatile and widely used component for providing voltage regulation and overvoltage protection. Its robust characteristics and small size make it suitable for many different electronic applications.

Specifications (typical):

  • Zener Voltage: 4.7V
  • Power Dissipation: 500 mW
  • Operating Temperature Range: -65°C to +200°C
  • Forward Voltage: Approximately 1V

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Coilcraft
Lowest to $0.1042
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess