EN
  • EN
  • DE
  • IT

GL3215-PMY04

Part No GL3215-PMY04
Manufacturer Genesys
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1514+
Reference case QFN
Manufacturer Genesys
Win Source Part Number 710223-GL3215-PMY04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL3215-PMY04 CAD Model

Description

The GL3215-PMY04 is a USB 3.0 card reader controller manufactured by Genesys Logic. It's designed to interface with various memory cards (such as SD, microSD, and CompactFlash) and provide high-speed data transfer via USB 3.0. This controller is commonly found in external card readers and embedded applications.

Applications:

  • External Card Readers: Used in external USB card readers for accessing data from memory cards on computers and other devices.
  • Embedded Systems: Integrated into embedded systems that require memory card read/write capabilities.
  • Multifunction Printers: Found in printers with built-in card reader functionality.
  • Digital Cameras: Used internally to handle memory card interfacing.
  • Industrial Applications: Employed in industrial devices that need to read and write data to memory cards.

Features:

  • USB 3.0 Interface: Supports high-speed data transfer rates up to 5Gbps.
  • Multi-Card Support: Compatible with a wide range of memory card formats, including SD, microSD, CompactFlash, and others.
  • Backward Compatibility: Compatible with USB 2.0 and USB 1.1 standards.
  • Integrated Hardware Engine: Includes a hardware engine for efficient data transfer and processing.
  • Low Power Consumption: Designed for low power operation to minimize battery drain in portable devices.
  • Compliant with USB Mass Storage Class Specification: Ensures compatibility with standard operating systems.

Benefits:

  • High-Speed Data Transfer: USB 3.0 interface allows for fast data transfer between memory cards and the host device.
  • Versatile Card Support: Supports multiple memory card formats, providing flexibility for users.
  • Easy Integration: Compliant with standard USB protocols for easy integration into various systems.
  • Low Power Consumption: Minimizes power consumption, making it suitable for portable applications.
  • Improved System Performance: Hardware engine optimizes data transfer performance.

Technical Specifications:

  • Interface: USB 3.0
  • Supported Card Types: SD, microSD, CompactFlash, MS, etc. (Check datasheet for full list)
  • Data Transfer Rate: Up to 5Gbps (USB 3.0)
  • Operating Voltage: Specified in the datasheet.
  • Power Consumption: Specified in the datasheet.
  • Package: QFN or similar package type

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7990 $62.3870
30+ $3.9374 $118.1220
46+ $3.8150 $175.4900
63+ $3.6914 $232.5582
81+ $3.5690 $289.0890
109+ $3.1994 $348.7346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess