EN
  • EN
  • DE
  • IT

GL3520-OVY22

Part No GL3520-OVY22
Manufacturer Genesys
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1423+
Reference case QFN88
Manufacturer Genesys
Win Source Part Number 718415-GL3520-OVY22
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL3520-OVY22 CAD Model

Description

The Genesys Logic GL3520-OVY22 is a USB 3.0 hub controller, designed to provide multiple USB 3.0 ports from a single USB connection. It's a key component in expanding USB connectivity in various applications, from desktop computers to embedded systems.

Applications

  • Desktop and Laptop Computers: Used to increase the number of available USB 3.0 ports.
  • Docking Stations: Provides USB connectivity for peripherals when a device is docked.
  • USB Hubs: Forms the core of standalone USB hubs.
  • Embedded Systems: Integrated into systems requiring multiple USB connections, such as industrial PCs and point-of-sale systems.
  • Monitors and Televisions: Adding USB ports for connecting external devices.

Features

  • USB 3.0 Compliant: Supports USB 3.0 data transfer rates up to 5Gbps.
  • Four Downstream Ports: Typically provides four USB 3.0 ports for connecting devices.
  • Backwards Compatibility: Compatible with USB 2.0 and USB 1.1 devices.
  • Low Power Consumption: Designed for efficient power usage.
  • Integrated USB Transceivers: Includes the necessary transceivers for USB communication.
  • Supports Battery Charging: Compliant with Battery Charging specification 1.2, enabling fast charging of mobile devices.
  • Over-Current Protection: Includes protection mechanisms to prevent damage from over-current conditions.
  • Firmware Customization: Allows for customization of hub behavior through firmware updates.
  • Multiple Power Management Modes: Supports various power saving modes to reduce energy consumption.

Benefits

  • Increased Connectivity: Expands the number of available USB ports for connecting peripherals.
  • Fast Data Transfer: Supports high-speed data transfer with USB 3.0.
  • Backward Compatibility: Ensures compatibility with older USB devices.
  • Power Efficiency: Minimizes power consumption, making it suitable for mobile and embedded applications.
  • Device Charging: Enables fast charging of mobile devices connected to the hub.
  • Reliable Operation: Over-current protection and other features ensure reliable operation.
  • Customizable Functionality: Firmware customization allows for tailoring the hub behavior to specific application requirements.

The GL3520-OVY22 typically comes in a QFN (Quad Flat No-leads) package. Detailed specifications, including operating voltage, temperature range, and pinout diagrams, can be found in the product datasheet provided by Genesys Logic. It is a popular choice for applications requiring a reliable and high-performance USB 3.0 hub controller.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess