EN
  • EN
  • DE
  • IT

GL857L

Part No GL857L
Manufacturer Genesys
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1503+
Reference case SSOP28
Manufacturer Genesys
Win Source Part Number 714294-GL857L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL857L CAD Model

Description

The GL857L is a USB 2.0 Hub Controller manufactured by Genesys Logic. It is a highly integrated, single-chip solution designed to add USB ports to various electronic devices and systems. This chip complies with the USB 2.0 specification, providing high-speed data transfer rates up to 480Mbps.

Applications

  • USB Hubs: The primary application is creating standalone USB hubs for expanding the number of available USB ports on a computer or other device.
  • Motherboards: Integrated onto computer motherboards to provide additional USB ports for peripherals.
  • Laptop Computers: Used in laptops to expand the number of USB ports, offering connectivity for multiple devices.
  • Embedded Systems: Incorporated into embedded systems that require USB connectivity, such as industrial control systems or point-of-sale terminals.
  • Docking Stations: Employed in docking stations to provide USB connectivity for peripherals when a laptop is connected.

Features

  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
  • 4 Downstream Ports: Typically provides four downstream USB ports for connecting various USB devices.
  • Integrated USB Transceivers: Includes integrated USB transceivers, reducing the need for external components and simplifying circuit design.
  • Integrated Upstream Resistor: Features an integrated upstream resistor, simplifying the connection to the host controller.
  • Individual Port Power Management: Supports individual port power management, allowing for power saving by disabling unused ports.

Benefits

  • Increased USB Connectivity: Expands the number of available USB ports, allowing users to connect more devices simultaneously.
  • High-Speed Data Transfer: Supports high-speed USB 2.0 data transfer rates, enabling fast data transfer between devices.
  • Simplified Design: Highly integrated design reduces the number of external components required, simplifying circuit design and reducing board space.
  • Power Efficiency: Individual port power management enables power saving, reducing overall system power consumption.
  • Cost-Effective Solution: Provides a cost-effective solution for adding USB ports to various electronic devices and systems.

Additional Details

The GL857L typically supports bus-powered and self-powered modes. It has built-in over-current protection to prevent damage to the hub and connected devices. The specific package type and operating temperature range can be found in the Genesys Logic datasheet for this part number. The chip communicates with the host controller via the USB interface, handling all the necessary USB protocol and timing requirements.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess