EN
  • EN
  • DE
  • IT

TEA1752LT/N1

Part No TEA1752LT/N1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1125+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712529-TEA1752LT/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1752LT/N1 CAD Model

Description

Product Overview: TEA1752LT/N1

The TEA1752LT/N1 is a cutting-edge GreenChip synchronous rectifier controller IC designed by NXP Semiconductors. This high-performance component is specifically engineered to enhance the efficiency of switch mode power supplies (SMPS) such as those used in notebook adapters, desktop computers, and televisions. By integrating the TEA1752LT/N1, manufacturers can significantly improve the energy efficiency of their power supply units, contributing to energy-saving efforts and compliance with international power consumption standards.

Key Features

  • High Efficiency: The TEA1752LT/N1 boasts a high level of efficiency, which is essential for reducing energy consumption and heat generation in power supplies.
  • GreenChip Technology: NXP's proprietary GreenChip technology ensures that the IC meets the latest energy-saving regulations and supports the development of green power solutions.
  • Synchronous Rectification: This feature allows for the replacement of Schottky diodes with low RDS(on) MOSFETs, further improving efficiency and reducing power losses.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various power supply designs without compromising performance.
  • Integrated Protections: The TEA1752LT/N1 includes several protection features such as overvoltage, undervoltage, and overcurrent protection to ensure safe and reliable operation of the power supply.
  • Compact Package: Housed in a small-outline package, the TEA1752LT/N1 is ideal for space-constrained applications, allowing for more compact and streamlined power supply designs.

Applications

With its versatile features, the TEA1752LT/N1 is suitable for a wide range of applications that require efficient power conversion. Its primary use cases include:

  • Adapters for notebooks and laptops
  • Desktop PC power supplies
  • Power supplies for LCD TVs and monitors
  • Consumer electronics with SMPS requirements

Environmental and Regulatory Compliance

The TEA1752LT/N1 is compliant with various environmental standards, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, its energy-efficient design helps manufacturers meet international efficiency requirements such as ENERGY STAR or the European Code of Conduct.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,846 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess