EN
  • EN
  • DE

GT24C16A-2GLI-TR

Part No GT24C16A-2GLI-TR
Manufacturer Giantec
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167156-GT24C16A-2GLI-TR
Categories Custom Parts
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT24C16A-2GLI-TR CAD Model

Description

The Giantec GT24C16A-2GLI-TR is a 16K-bit (2048 x 8) CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory). It is serially accessed via the I2C bus. This device is designed for use in a wide variety of applications that require non-volatile storage of data.

Applications

  • Consumer Electronics: Used in TVs, DVD players, set-top boxes, and other consumer electronics for storing user settings, channel information, and other configuration data.
  • Industrial Control: Implemented in programmable logic controllers (PLCs), industrial automation equipment, and data loggers for storing calibration data, program code, and system parameters.
  • Automotive: Integrated into automotive electronics such as engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems for storing critical system parameters and calibration data.
  • Medical Devices: Employed in medical instruments, patient monitoring systems, and diagnostic equipment for storing patient data, calibration settings, and device configuration.
  • Networking Equipment: Utilized in routers, switches, and network interface cards (NICs) for storing network configuration, security settings, and firmware.

Features

  • I2C Serial Interface: Supports the standard I2C protocol for easy communication with microcontrollers and other digital devices.
  • 16K-bit (2048 x 8) EEPROM: Provides non-volatile storage for up to 16,384 bits of data.
  • Low Voltage Operation: Operates from a single 2.5V to 5.5V power supply, making it suitable for battery-powered applications.
  • Write Protection: Features a write protection mechanism to prevent accidental data corruption.
  • Self-Timed Write Cycle: Automatically manages the write cycle timing, simplifying the programming process.
  • High Reliability: Offers high endurance and data retention, ensuring long-term data storage.
  • Small Package: Available in a small SOIC-8 package, minimizing board space requirements.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Easy Integration: Simplifies system design with a standard I2C interface and small package size.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable applications.
  • High Reliability: Ensures long-term data storage with high endurance and data retention.
  • Cost-Effective Solution: Provides a cost-optimized solution for non-volatile data storage in a wide range of applications.

Additional Details

The GT24C16A-2GLI-TR supports standard (100 kHz) and fast (400 kHz) I2C bus speeds. It features a page write mode, allowing up to 16 bytes to be written in a single operation. The device is guaranteed to operate over the industrial temperature range of -40°C to +85°C. The “-TR” suffix indicates that the device is shipped in tape and reel packaging for automated assembly.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Holtek
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Mingtek
Lowest to $1.3456
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess