EN
  • EN
  • DE

GV-N3090GAMING OC-24GD

Part No GV-N3090GAMING OC-24GD
Manufacturer GIGABYTE Global
Catalog Graphics
Description GeForce RTX 3090 Gaming OC 24GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474418-GV-N3090GAMING OC-24GD
Manufacturer GIGABYTE Global
Ultra Librarian 3D Model Ultra Librarian GV-N3090GAMING OC-24GD CAD Model

Description

The GIGABYTE GeForce RTX 3090 Gaming OC 24GB represents the pinnacle of graphics card technology, engineered for the most demanding gamers and content creators. This behemoth GPU is based on NVIDIA's powerful Ampere architecture, featuring a massive 24GB of GDDR6X memory, which is more than ample for 8K gaming, complex 3D rendering, and high-resolution video editing. The Gaming OC variant is finely tuned with higher clock speeds for even better performance out of the box. To keep this powerful card cool, GIGABYTE has implemented their advanced WINDFORCE 3X cooling system, which includes three alternate spinning fans, several copper heat pipes, and a large heatsink that covers the GPU and memory modules, ensuring efficient heat dissipation during intense gaming sessions or heavy workloads. Built with durability in mind, it includes a metal backplate that adds structural strength, helping to prevent sagging and protecting components. It features RGB Fusion 2.0, allowing users to customize its lighting effects to match their system. Connectivity-wise, it offers several HDMI and DisplayPort outputs, catering to multi-display setups and offering support for next-gen monitors and TVs. The GV-N3090GAMING OC-24GD is a true beast designed for those who refuse to compromise on performance or quality.

You May Also Be Interested in

Lenovo
Lenovo NVIDIA Quadro P2200
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess