EN
  • EN
  • DE

GD25LQ256CWIG

Part No GD25LQ256CWIG
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description 1.8V Uniform Sector Dual and Quad Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823961-GD25LQ256CWIG
Ultra Librarian 3D Model Ultra Librarian GD25LQ256CWIG CAD Model

Description

The GD25LQ256CWIG is a 256M-bit Serial Quad I/O Flash memory, manufactured by GigaDevice Semiconductor. It is a CMOS 3.0V Multiple Input/Output Serial Flash memory device with a Serial Peripheral Interface (SPI). It features high performance and low power consumption, making it suitable for a wide range of applications, particularly in embedded systems and portable devices.

Applications

  • Embedded Systems: Used to store code and data in microcontrollers and microprocessors.
  • IoT Devices: Provides non-volatile storage for firmware, configuration parameters, and user data in IoT devices.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearables for storing data and application code.
  • Networking Equipment: Found in routers, switches, and modems for storing boot code and system configuration.
  • Mobile Devices: Used as storage memory in smartphones, tablets, and other mobile devices.

Features

  • 256M-bit Density: Provides large storage capacity for code, data, and firmware.
  • Serial Quad I/O (SQI): Enables high-speed data transfer rates, improving overall system performance.
  • Standard SPI Interface: Compatible with standard SPI interfaces, facilitating easy integration with microcontrollers and processors.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Wide Voltage Range: Operates over a wide voltage range, offering flexibility in system design.

Benefits

  • High-Performance Storage: SQI interface allows for fast data transfer, improving system responsiveness.
  • Reliable Data Retention: Ensures long-term data integrity and reliability.
  • Easy Integration: Compatible with standard SPI protocols, simplifying system integration.
  • Extended Battery Life: Low power consumption extends the operating life of battery-powered devices.
  • Flexible Design: Wide operating voltage range allows for versatile system design options.

Additional Details

The GD25LQ256CWIG operates with a voltage range of 2.7V to 3.6V. It supports SPI modes 0 and 3, providing flexibility in communication protocols. The device incorporates advanced security features, including software and hardware write protection. It is available in various package options, including SOIC and WSON, to suit different application requirements. The operating temperature ranges from -40°C to +85°C. This memory device also complies with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess