EN
  • EN
  • DE

GD25LQ32CSIGR

Part No GD25LQ32CSIGR
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823963-GD25LQ32CSIGR
Ultra Librarian 3D Model Ultra Librarian GD25LQ32CSIGR CAD Model

Description

The GD25LQ32CSIGR is a 32M-bit serial flash memory manufactured by GigaDevice Semiconductor. It's designed for a wide range of applications that require non-volatile storage and fast data access.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Consumer Electronics: Employed in devices such as set-top boxes, digital TVs, and gaming consoles for storing firmware and user data.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for storing sensor data, communication protocols, and application software.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing program code and configuration settings.
  • Networking Equipment: Incorporated into routers, switches, and other networking devices for storing firmware and configuration data.

Features

  • 32M-bit (4M-byte) Capacity: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Enables easy interfacing with microcontrollers and other digital devices.
  • Dual/Quad SPI Support: Offers higher data throughput for faster read and write operations.
  • Wide Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained designs.

Benefits

  • Reliable Data Storage: Ensures data retention even when power is removed.
  • Fast Data Access: Enables quick boot-up times and responsive application performance.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Low Power Operation: Extends battery life in portable devices.
  • Compact Size: Allows for use in small form-factor products.

Additional Details

The GD25LQ32CSIGR uses advanced flash memory technology to provide high performance and reliability. It supports various features such as sector protection, block protection, and password protection to safeguard stored data. Consult the device datasheet for detailed specifications, including read/write speeds, endurance, and operating temperature range. The 'IGR' suffix typically indicates a specific package type or temperature grade; refer to the datasheet for exact details.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess