EN
  • EN
  • DE

GD25Q256CYIGR

Part No GD25Q256CYIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 256Mb SPI NOR Flash 2.7V-3.6V WSON8 (8*6mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967637-GD25Q256CYIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25Q256CYIGR CAD Model

Description

The GD25Q256CYIGR is a 256 Mbit (32MB) Serial Flash memory device from GigaDevice Semiconductor. It's a SPI NOR flash memory chip, typically utilized for storing firmware, configuration data, and other non-volatile data in various electronic applications.

Applications

  • Embedded Systems: Storing large firmware images, configuration data, and data logging in embedded systems.
  • Networking Equipment: Storing boot code, network configurations, and operating systems in routers, switches, and access points.
  • Consumer Electronics: Used in smart TVs, set-top boxes, gaming consoles, and other devices to store operating systems, application code, and user data.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment.
  • Automotive Electronics: Storing firmware, map data, and other critical information in automotive control units.

Features

  • Memory Size: 256 Mbit (32MB) capacity.
  • Interface: Standard Serial Peripheral Interface (SPI) for simple microcontroller connectivity.
  • Clock Speed: Supports high-speed SPI clock rates, facilitating fast read and write operations.
  • Dual/Quad SPI Support: Offers Dual and Quad SPI modes for increased data throughput.
  • Page Programming: Enables page programming for efficient write operations.
  • Sector/Block Erase: Supports sector and block erase operations, providing flexible data management.
  • Low Power Consumption: Designed for battery-powered and low-power applications.
  • Wide Voltage Range: Operates across a broad voltage range.
  • Package Options: Available in diverse package options, including SOIC, WSON, and BGA.
  • Temperature Range: Offered in industrial temperature range versions for dependable operation in harsh conditions.

Benefits

  • High Capacity: Provides ample storage for complex firmware and data.
  • Fast Data Transfer: High-speed SPI and Dual/Quad SPI modes enable rapid data access.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers and processors.
  • Reliable Performance: High endurance and data retention characteristics ensure reliable operation.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Flexible Data Management: Sector and block erase options allow for efficient data management.

The GD25Q256CYIGR offers a high-capacity, high-performance, and reliable non-volatile memory solution suitable for a wide range of applications. Refer to the GigaDevice datasheet for detailed specifications regarding SPI clock speeds, operating voltage ranges, package dimensions, and other technical parameters.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,817 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess