EN
  • EN
  • DE

GD32F303RET6

Part No GD32F303RET6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824028-GD32F303RET6
Ultra Librarian 3D Model Ultra Librarian GD32F303RET6 CAD Model

Description

The GigaDevice GD32F303RET6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core. This microcontroller is designed for demanding embedded applications that require significant processing power, advanced peripherals, and real-time performance. It is widely used in applications such as industrial automation, motor control, audio processing, and IoT devices.

Applications

  • Industrial automation (robotics, programmable logic controllers)
  • Motor control (drives, inverters)
  • Audio processing (digital signal processing, audio codecs)
  • IoT devices (gateways, sensors, actuators)
  • Medical devices (patient monitors, diagnostic equipment)

Features

  • ARM Cortex-M4 core: Delivers high performance with a floating-point unit (FPU) for efficient signal processing.
  • 512KB Flash memory: Provides ample storage for program code and data.
  • 64KB SRAM: Offers sufficient memory for data storage and processing.
  • Advanced communication interfaces: Includes UART, SPI, I2C, CAN, and USB.
  • High-resolution timers: Offers advanced timers for precise timing and control applications.
  • ADC and DAC: Integrates analog-to-digital and digital-to-analog converters for sensor interfacing.
  • GPIOs: Provides general-purpose input/output pins for connecting to external devices.

Benefits

  • High processing power: Enables complex algorithms and real-time processing.
  • Advanced peripherals: Simplifies system design and reduces component count.
  • Floating-point unit: Accelerates signal processing and scientific calculations.
  • Extensive memory: Provides ample storage for program code and data.
  • Robust communication interfaces: Supports a variety of communication protocols.
  • Reliable performance: Ensures stable and predictable operation in demanding environments.

Additional Details

The GD32F303RET6 operates at a clock frequency of up to 120 MHz. It features a wide operating voltage range of 2.0V to 3.6V. The device is available in a LQFP64 package. It supports various power saving modes to minimize energy consumption. It includes a built-in real-time clock (RTC) for timekeeping applications. It provides advanced security features, including memory protection units (MPUs) and hardware encryption. The GD32F303RET6 is supported by a comprehensive set of development tools, including IDEs, compilers, and debuggers, facilitating rapid development and deployment.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8183 $54.5490
70+ $1.4919 $104.4330
105+ $1.4453 $151.7565
145+ $1.3987 $202.8115
185+ $1.3521 $250.1385
250+ $1.2122 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess