EN
  • EN
  • DE

801-009-01ZNU13-37PA

Part No 801-009-01ZNU13-37PA
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Assemblies
Description CIRCULAR MIL SPEC CONNECTOR RECE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Male Pins
Number of Positions 37
Shell Size - Insert 13-37
Mounting Type Free Hanging (In-Line)
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Black Zinc Nickel
Contact Finish - Mating Gold
Color Black
Ingress Protection Environment Sealed
Shielding Shielded
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 175°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1615809-801-009-01ZNU13-37PA
Ultra Librarian 3D Model Ultra Librarian 801-009-01ZNU13-37PA CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
Switchcraft Inc.
CONN PLUG FMALE MINI XLR 3P SLDR / 3 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP / 8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT FMALE DIN 5POS SOLDER
Lowest to $5.8445
Hirose Electric Co Ltd
CONN RCPT FMALE 12P SOLDER CUP / 12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT MALE 1P SOLDER EYELET
Lowest to $12.7147
TE Connectivity
CONN FMALE INSERT 8POS SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess