EN
  • EN
  • DE

MWDM2L-9SCBRP-.110

Part No MWDM2L-9SCBRP-.110
Manufacturer Glenair, Inc.
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description MICRO D CONNECTOR / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Glenair
Series *
Package Bulk
Base Product Number MWDM2L-9
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1340179-MWDM2L-9SCBRP-.110
Ultra Librarian 3D Model Ultra Librarian MWDM2L-9SCBRP-.110 CAD Model

Description

The MWDM2L-9SCBRP-.110 is a Micro-D connector manufactured by Glenair, Inc. Glenair is a leading manufacturer of high-reliability connectors and interconnect solutions for demanding applications, especially in military and aerospace industries. Micro-D connectors are known for their small size and high density.

Applications

  • Aerospace systems
  • Military equipment
  • Spacecraft
  • Medical devices
  • Portable electronics

Features

  • High-density contact arrangement
  • Small size and weight
  • Rugged construction
  • EMI/RFI shielding
  • Environmental sealing

Benefits

  • Space-saving design
  • Reliable performance in harsh environments
  • Protection against electromagnetic interference
  • Resistance to vibration and shock
  • Long-term performance stability

Additional Details

Based on the part number, MWDM2L likely designates the series as a Micro-D connector. The '9S' represents 9 contacts, 'C' specifies the contact type (likely crimp), 'B' likely signifies the shell material or finish, 'RP' likely refers to rear panel mount, and '.110' probably denotes the contact termination length. Glenair Micro-D connectors are designed to meet stringent military specifications (e.g., MIL-DTL-83513). They are available in various pin counts, mounting styles, and termination options. The materials used in construction are chosen for their durability and resistance to corrosion. These connectors are often used in mission-critical applications where reliability is paramount. They are known for their resistance to vibration, shock, and extreme temperatures.

When selecting Micro-D connectors, it's important to consider the number of contacts, mounting style, termination type, environmental conditions, and performance requirements. Glenair offers a wide range of options to meet diverse application needs. Proper mating and unmating procedures should be followed to ensure the longevity of the connector.

You May Also Be Interested in

TE Connectivity
CONN D-SUB RCPT 9POS IDC
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 15POS SLDR CUP / 15 Position D-Sub Plug, Male Pins Connector
Lowest to $3.2045
TE Connectivity
CONN D-SUB PLUG 25POS VERT SLDR
Lowest to $4.0543
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
Amphenol
DSUB CONN,CRIMP, PLUG, CADMIUM
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 15POS VERT SLDR
Lowest to $4.2489
TE Connectivity
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $2.0261
Amphenol
DSUB CONN,CRIMP, SOCKET, CADMIUM
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 37POS CRIMP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess