EN
  • EN
  • DE

BZV85C43

Part No BZV85C43
Manufacturer GOOD-ARK Electronics
Catalog END - OF - LIFE
Description SILICON PLANAR POWER ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOOD-ARK Electronics
Win Source Part Number 1157546-BZV85C43
Manufacturer Homepage www.goodark.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV85C43 CAD Model

Description

The BZV85C43 is a Zener diode manufactured by GOOD-ARK Electronics. This component is categorized as END-OF-LIFE. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. They are commonly used for voltage regulation and overvoltage protection in electronic circuits.

Applications

  • Voltage Regulation: Maintains a constant output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage swing of a signal.
  • Voltage Reference: Provides a stable voltage reference for measurement and control circuits.
  • Calibration Circuits: Used in calibration equipment to provide a precise voltage standard.

Features

  • Zener Voltage: Typically has a Zener voltage (Vz) of approximately 43V.
  • High Stability: Provides a stable and reliable voltage reference over a wide range of operating conditions.
  • Low Leakage Current: Exhibits minimal reverse leakage current below the Zener voltage.
  • High Surge Current Capability: Can withstand transient voltage surges without damage.
  • Axial Lead Package: Typically comes in an axial lead package for easy through-hole mounting.

Benefits

  • Stable Voltage Regulation: Ensures a consistent output voltage for sensitive circuits.
  • Overvoltage Protection: Safeguards electronic components from damage due to voltage spikes.
  • Simple Circuit Design: Easy to implement in various voltage regulation and protection schemes.
  • Reliable Performance: Provides consistent and dependable operation.
  • Cost-Effective Solution: Offers a relatively inexpensive solution for voltage regulation and protection.

Additional Details

The BZV85C43 typically comes in a DO-41 or similar axial-lead package. Key specifications include Zener voltage (Vz), Zener impedance (Zz), reverse leakage current (Ir), and power dissipation (Pd). Due to its END-OF-LIFE status, it is crucial to verify its availability or identify a suitable replacement before using it in new designs. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application notes to ensure proper and reliable operation. Ensure a replacement is available before designing this component into a product, as it is EOL.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess