EN
  • EN
  • DE

BZX97C4V3

Part No BZX97C4V3
Manufacturer GOOD-ARK Electronics
Catalog END - OF - LIFE
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOOD-ARK Electronics
Win Source Part Number 1158251-BZX97C4V3
Manufacturer Homepage www.goodark.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX97C4V3 CAD Model

Description

The BZX97C4V3 is a 1.5W Zener diode from GOOD-ARK Electronics designed for voltage regulation and protection applications. This diode provides a stable voltage of 4.3V when operating in the reverse breakdown region, making it suitable for circuits requiring precise voltage clamping and regulation.

Applications

  • Voltage regulation
  • Voltage stabilization
  • Overvoltage protection
  • Clipping circuits
  • Wave shaping

Features

  • Zener Voltage: 4.3V
  • Power Dissipation: 1.5W
  • Tolerance: ±5%
  • DO-41 Package
  • High Surge Current Capability
  • RoHS Compliant

Benefits

  • Provides a stable 4.3V output voltage.
  • Offers robust overvoltage protection due to its high power dissipation.
  • Suitable for applications requiring tight voltage control due to its ±5% tolerance.
  • Easy to integrate into circuits due to its standard DO-41 package.
  • High surge current capability safeguards the circuit from transient voltage spikes.

Additional Details

The BZX97C4V3 is housed in a DO-41 package for easy through-hole mounting. The Zener voltage is specified at a defined test current. The diode exhibits a low reverse leakage current. Operating and storage junction temperature ranges from -65°C to +175°C. The primary function is to protect sensitive electronic devices from voltage surges and transients. Its consistent voltage characteristics make it ideal for various applications in both industrial and consumer electronics sectors where reliable voltage regulation is essential.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess