EN
  • EN
  • DE

MBRH3045CT

Part No MBRH3045CT
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (M - N)
Description Rectifier Diode Schottky 45V 30A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100080, 8541100080
Win Source Part Number 1000428-MBRH3045CT
Categories OEM Parts(M-N)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRH3045CT CAD Model

Description

The MBRH3045CT is a Schottky barrier rectifier designed for high-efficiency rectification in power supply applications. It is manufactured by GOOD-ARK Electronics. It features a low forward voltage drop and fast switching speed, making it suitable for use in switching power supplies, DC-DC converters, and freewheeling diode applications.

Applications:

  • Switching Power Supplies: Used as the rectifier diode in switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters for high-efficiency rectification.
  • Freewheeling Diode: Used as a freewheeling diode to protect inductive loads.
  • Polarity Protection: Protects circuits from reverse polarity connections.

Features:

  • Schottky Barrier Rectifier: Utilizes a Schottky barrier for low forward voltage drop.
  • High Current Capability: Capable of handling high forward currents.
  • Fast Switching Speed: Provides fast reverse recovery time for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed improve power supply efficiency.
  • Reduced Power Dissipation: Minimizes power losses in the rectifier circuit.
  • Reliable Operation: Designed for reliable operation in demanding power supply applications.

Additional Details:

The MBRH3045CT's specifications include maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), peak forward surge current (IFSM), forward voltage (VF), and operating temperature range. It is typically packaged in a TO-220 or similar through-hole package. The device's datasheet contains detailed electrical characteristics, thermal performance data, and application guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3934 $59.0100
360+ $0.3229 $116.2440
555+ $0.3128 $173.6040
765+ $0.3026 $231.4890
990+ $0.2926 $289.6740
1,325+ $0.2623 $347.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess